VISHAY PRECISION GROUP
Y002440K0000A9L -- VHP202T 40K000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp202T 40K000 0.05% Vishay Foil Resistors
Y002440K0000A9L
Description
VHP202T 40K000 0.05%
Description
VHP202T 40K000 0.05%
Suppliers
Vhp202T 40K000 0.05% Vishay Foil Resistors
58P3352
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3352 |
|
Product Name
|
Vhp202T 40K000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details