Vishay Precision Group Vhp202 400R000 0.1% Vishay Foil Resistors Y0024400R000B0L

Description
VHP202 400R000 0.1%
Description
VHP202 400R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vhp202 400R000 0.1% Vishay Foil Resistors - 88W5637 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202 400R000 0.1% Vishay Foil Resistors
88W5637
Vhp202 400R000 0.1% Vishay Foil Resistors 88W5637
VHP202 400R000 0.1%

VHP202 400R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88W5637
Product Name Vhp202 400R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details