Vishay Precision Group Vhp202 3K0000 0.001% Vishay Foil Resistors Y00243K00000S0L

Description
VHP202 3K0000 0.001%
Description
VHP202 3K0000 0.001%

Suppliers

Company
Product
Description
Supplier Links
Vhp202 3K0000 0.001% Vishay Foil Resistors - 58P3344 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202 3K0000 0.001% Vishay Foil Resistors
58P3344
Vhp202 3K0000 0.001% Vishay Foil Resistors 58P3344
VHP202 3K0000 0.001%

VHP202 3K0000 0.001%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3344
Product Name Vhp202 3K0000 0.001% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers