Vishay Precision Group Vhp202T 1K0000 0.05% Vishay Foil Resistors Y00241K00000A9L

Description
VHP202T 1K0000 0.05%
Description
VHP202T 1K0000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vhp202T 1K0000 0.05% Vishay Foil Resistors - 58P3305 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202T 1K0000 0.05% Vishay Foil Resistors
58P3305
Vhp202T 1K0000 0.05% Vishay Foil Resistors 58P3305
VHP202T 1K0000 0.05%

VHP202T 1K0000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3305
Product Name Vhp202T 1K0000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details