Vishay Precision Group Vhp202T 13K3333 0.05% Vishay Foil Resistors Y002413K3333A9L

Description
VHP202T 13K3333 0.05%
Description
VHP202T 13K3333 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vhp202T 13K3333 0.05% Vishay Foil Resistors - 58P3330 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202T 13K3333 0.05% Vishay Foil Resistors
58P3330
Vhp202T 13K3333 0.05% Vishay Foil Resistors 58P3330
VHP202T 13K3333 0.05%

VHP202T 13K3333 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3330
Product Name Vhp202T 13K3333 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details