VISHAY PRECISION GROUP
Y002410K0000B0L -- VHP202 10K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp202 10K000 0.1% Vishay Foil Resistors
Y002410K0000B0L
Description
VHP202 10K000 0.1%
Description
VHP202 10K000 0.1%
Suppliers
Vhp202 10K000 0.1% Vishay Foil Resistors
58P3312
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3312 |
|
Product Name
|
Vhp202 10K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.24 ohms
View Details
2 suppliers
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers