Vishay Precision Group Vhp202 108R00 0.1% Vishay Foil Resistors Y0024108R000B0L

Description
VHP202 108R00 0.1%
Description
VHP202 108R00 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vhp202 108R00 0.1% Vishay Foil Resistors - 58P3325 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202 108R00 0.1% Vishay Foil Resistors
58P3325
Vhp202 108R00 0.1% Vishay Foil Resistors 58P3325
VHP202 108R00 0.1%

VHP202 108R00 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3325
Product Name Vhp202 108R00 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details