Vishay Precision Group Vhp202 100K000 0.001% Vishay Foil Resistors Y0024100K000S0L

Description
VHP202 100K000 0.001%
Description
VHP202 100K000 0.001%

Suppliers

Company
Product
Description
Supplier Links
Vhp202 100K000 0.001% Vishay Foil Resistors - 58P3318 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202 100K000 0.001% Vishay Foil Resistors
58P3318
Vhp202 100K000 0.001% Vishay Foil Resistors 58P3318
VHP202 100K000 0.001%

VHP202 100K000 0.001%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3318
Product Name Vhp202 100K000 0.001% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details