VISHAY PRECISION GROUP
Y0023400K000T0L -- VHA512 400K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha512 400K000 0.01% Vishay Foil Resistors
Y0023400K000T0L
Description
VHA512 400K000 0.01%
Description
VHA512 400K000 0.01%
Suppliers
Vha512 400K000 0.01% Vishay Foil Resistors
58P3302
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3302 |
|
Product Name
|
Vha512 400K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3300 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details