VISHAY PRECISION GROUP
Y002282R5000B0L -- VSR6 82R5000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr6 82R5000 0.1% Vishay Foil Resistors
Y002282R5000B0L
Description
VSR6 82R5000 0.1%
Description
VSR6 82R5000 0.1%
Suppliers
Vsr6 82R5000 0.1% Vishay Foil Resistors
58P3282
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3282 |
|
Product Name
|
Vsr6 82R5000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1910 ohms
View Details
2 suppliers
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details