Vishay Precision Group Vsr6 825K000 0.01% Vishay Foil Resistors Y0022825K000T0L

Description
VSR6 825K000 0.01%
Description
VSR6 825K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr6 825K000 0.01% Vishay Foil Resistors - 58P3284 - Newark, An Avnet Company
Chicago, IL, United States
Vsr6 825K000 0.01% Vishay Foil Resistors
58P3284
Vsr6 825K000 0.01% Vishay Foil Resistors 58P3284
VSR6 825K000 0.01%

VSR6 825K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3284
Product Name Vsr6 825K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details