VISHAY PRECISION GROUP
Y002250R0000B0L -- VSR6 50R0000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr6 50R0000 0.1% Vishay Foil Resistors
Y002250R0000B0L
Description
VSR6 50R0000 0.1%
Description
VSR6 50R0000 0.1%
Suppliers
Vsr6 50R0000 0.1% Vishay Foil Resistors
58P3277
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3277 |
|
Product Name
|
Vsr6 50R0000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
301 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
45000 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details