Vishay Precision Group Vsr5 82R5000 0.01% Vishay Foil Resistors Y002182R5000T0L

Description
VSR5 82R5000 0.01%
Description
VSR5 82R5000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr5 82R5000 0.01% Vishay Foil Resistors - 58P3268 - Newark, An Avnet Company
Chicago, IL, United States
Vsr5 82R5000 0.01% Vishay Foil Resistors
58P3268
Vsr5 82R5000 0.01% Vishay Foil Resistors 58P3268
VSR5 82R5000 0.01%

VSR5 82R5000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3268
Product Name Vsr5 82R5000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details