Vishay Precision Group Vsr4 499K000 0.01% Vishay Foil Resistors Y0020499K000T0L

Description
VSR4 499K000 0.01%
Description
VSR4 499K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr4 499K000 0.01% Vishay Foil Resistors - 58P3230 - Newark, An Avnet Company
Chicago, IL, United States
Vsr4 499K000 0.01% Vishay Foil Resistors
58P3230
Vsr4 499K000 0.01% Vishay Foil Resistors 58P3230
VSR4 499K000 0.01%

VSR4 499K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3230
Product Name Vsr4 499K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details