Vishay Precision Group Vsr4 250R000 0.1% Vishay Foil Resistors Y0020250R000B0L

Description
VSR4 250R000 0.1%
Description
VSR4 250R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr4 250R000 0.1% Vishay Foil Resistors - 58P3219 - Newark, An Avnet Company
Chicago, IL, United States
Vsr4 250R000 0.1% Vishay Foil Resistors
58P3219
Vsr4 250R000 0.1% Vishay Foil Resistors 58P3219
VSR4 250R000 0.1%

VSR4 250R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3219
Product Name Vsr4 250R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers