Vishay Precision Group Vsr4 200K000 0.1% Vishay Foil Resistors Y0020200K000B0L

Description
VSR4 200K000 0.1%
Description
VSR4 200K000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr4 200K000 0.1% Vishay Foil Resistors - 58P3216 - Newark, An Avnet Company
Chicago, IL, United States
Vsr4 200K000 0.1% Vishay Foil Resistors
58P3216
Vsr4 200K000 0.1% Vishay Foil Resistors 58P3216
VSR4 200K000 0.1%

VSR4 200K000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3216
Product Name Vsr4 200K000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details