Vishay Precision Group Vsr4 150R000 0.1% Vishay Foil Resistors Y0020150R000B0L

Description
VSR4 150R000 0.1%
Description
VSR4 150R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr4 150R000 0.1% Vishay Foil Resistors - 58P3209 - Newark, An Avnet Company
Chicago, IL, United States
Vsr4 150R000 0.1% Vishay Foil Resistors
58P3209
Vsr4 150R000 0.1% Vishay Foil Resistors 58P3209
VSR4 150R000 0.1%

VSR4 150R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3209
Product Name Vsr4 150R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details