VISHAY PRECISION GROUP
Y0020120R000T0L -- VSR4 120R000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr4 120R000 0.01% Vishay Foil Resistors
Y0020120R000T0L
Description
VSR4 120R000 0.01%
Description
VSR4 120R000 0.01%
Suppliers
Vsr4 120R000 0.01% Vishay Foil Resistors
58P3205
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3205 |
|
Product Name
|
Vsr4 120R000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10000 ohms
View Details
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details