Vishay Intertechnology, Inc. 2.4852KOHM 0.3W Resistor Y00192K48520V0L

Description
RES 2.4852KOHM 0.3W 0.005% AXIAL Product overview: Y00192K48520V0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4852KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4852KOHM, 0.3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00192K48520V0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.4852KOHM 0.3W 0.005% AXIAL Product overview: Y00192K48520V0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4852KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4852KOHM, 0.3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00192K48520V0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4852KOHM 0.3W Resistor - 53-Y00192K48520V0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4852KOHM 0.3W Resistor
53-Y00192K48520V0L
2.4852KOHM 0.3W Resistor 53-Y00192K48520V0L
RES 2.4852KOHM 0.3W 0.005% AXIAL Product overview: Y00192K48520V0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4852KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4852KOHM, 0.3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00192K48520V0L can be used for catalog matching and distributor lookup.

RES 2.4852KOHM 0.3W 0.005% AXIAL Product overview: Y00192K48520V0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4852KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4852KOHM, 0.3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00192K48520V0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y00192K48520V0L - 876296-Y00192K48520V0L - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - Y00192K48520V0L
876296-Y00192K48520V0L
Through Hole Resistors - Y00192K48520V0L 876296-Y00192K48520V0L
Manufacturer: Vishay Win Source Part Number: 876296-Y00192K48520V 0L Series: H Features: 2.4852 kOhms Through Hole Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 876296-Y00192K48520V0L
Series: H
Features: 2.4852 kOhms Through Hole Resistor
Package: Bulk
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8533.21.0090

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-Y00192K48520V0L 876296-Y00192K48520V0L
Product Name 2.4852KOHM 0.3W Resistor Through Hole Resistors - Y00192K48520V0L
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details