VISHAY PRECISION GROUP
Y001525K6000B1L -- VMTB60V3 25K6000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vmtb60V3 25K6000 0.1% Vishay Foil Resistors
Y001525K6000B1L
Description
VMTB60V3 25K6000 0.1%
Description
VMTB60V3 25K6000 0.1%
Suppliers
Vmtb60V3 25K6000 0.1% Vishay Foil Resistors
58P3147
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3147 |
|
Product Name
|
Vmtb60V3 25K6000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3090 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details