Vishay Precision Group Vmta55V4 5K90000 0.01% Vishay Foil Resistors Y00145K90000T0L

Description
VMTA55V4 5K90000 0.01%
Description
VMTA55V4 5K90000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vmta55V4 5K90000 0.01% Vishay Foil Resistors - 58P3132 - Newark, An Avnet Company
Chicago, IL, United States
Vmta55V4 5K90000 0.01% Vishay Foil Resistors
58P3132
Vmta55V4 5K90000 0.01% Vishay Foil Resistors 58P3132
VMTA55V4 5K90000 0.01%

VMTA55V4 5K90000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3132
Product Name Vmta55V4 5K90000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details