Vishay Precision Group Vmta55V4 4K53000 0.1% Vishay Foil Resistors Y00144K53000B0L

Description
VMTA55V4 4K53000 0.1%
Description
VMTA55V4 4K53000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vmta55V4 4K53000 0.1% Vishay Foil Resistors - 58P3128 - Newark, An Avnet Company
Chicago, IL, United States
Vmta55V4 4K53000 0.1% Vishay Foil Resistors
58P3128
Vmta55V4 4K53000 0.1% Vishay Foil Resistors 58P3128
VMTA55V4 4K53000 0.1%

VMTA55V4 4K53000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3128
Product Name Vmta55V4 4K53000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details