Vishay Precision Group Vmta55V4 4K0000 0.01% Vishay Foil Resistors Y00144K00000T0L

Description
VMTA55V4 4K0000 0.01%
Description
VMTA55V4 4K0000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vmta55V4 4K0000 0.01% Vishay Foil Resistors - 58P3126 - Newark, An Avnet Company
Chicago, IL, United States
Vmta55V4 4K0000 0.01% Vishay Foil Resistors
58P3126
Vmta55V4 4K0000 0.01% Vishay Foil Resistors 58P3126
VMTA55V4 4K0000 0.01%

VMTA55V4 4K0000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3126
Product Name Vmta55V4 4K0000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details