VISHAY PRECISION GROUP
Y00143K48000B0L -- VMTA55V4 3K48000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vmta55V4 3K48000 0.1% Vishay Foil Resistors
Y00143K48000B0L
Description
VMTA55V4 3K48000 0.1%
Description
VMTA55V4 3K48000 0.1%
Suppliers
Vmta55V4 3K48000 0.1% Vishay Foil Resistors
58P3125
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3125 |
|
Product Name
|
Vmta55V4 3K48000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details