Vishay Precision Group Vmta55V4 2K43000 0.1% Vishay Foil Resistors Y00142K43000B0L

Description
VMTA55V4 2K43000 0.1%
Description
VMTA55V4 2K43000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vmta55V4 2K43000 0.1% Vishay Foil Resistors - 58P3116 - Newark, An Avnet Company
Chicago, IL, United States
Vmta55V4 2K43000 0.1% Vishay Foil Resistors
58P3116
Vmta55V4 2K43000 0.1% Vishay Foil Resistors 58P3116
VMTA55V4 2K43000 0.1%

VMTA55V4 2K43000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3116
Product Name Vmta55V4 2K43000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details