Vishay Precision Group Vmta55V2 1K0000 0.01% Vishay Foil Resistors Y00141K00000T2L

Description
VMTA55V2 1K0000 0.01%
Description
VMTA55V2 1K0000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vmta55V2 1K0000 0.01% Vishay Foil Resistors - 58P3102 - Newark, An Avnet Company
Chicago, IL, United States
Vmta55V2 1K0000 0.01% Vishay Foil Resistors
58P3102
Vmta55V2 1K0000 0.01% Vishay Foil Resistors 58P3102
VMTA55V2 1K0000 0.01%

VMTA55V2 1K0000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3102
Product Name Vmta55V2 1K0000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details