Vishay Precision Group Vmta55V4 12K4000 0.01% Vishay Foil Resistors Y001412K4000T0L

Description
VMTA55V4 12K4000 0.01%
Description
VMTA55V4 12K4000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vmta55V4 12K4000 0.01% Vishay Foil Resistors - 58P3112 - Newark, An Avnet Company
Chicago, IL, United States
Vmta55V4 12K4000 0.01% Vishay Foil Resistors
58P3112
Vmta55V4 12K4000 0.01% Vishay Foil Resistors 58P3112
VMTA55V4 12K4000 0.01%

VMTA55V4 12K4000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3112
Product Name Vmta55V4 12K4000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details