VISHAY PRECISION GROUP
Y00131R00000F0L -- S106D 1R00000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S106D 1R00000 1.0% Vishay Foil Resistors
Y00131R00000F0L
Description
S106D 1R00000 1.0%
Description
S106D 1R00000 1.0%
Suppliers
S106D 1R00000 1.0% Vishay Foil Resistors
58P3078
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3078 |
|
Product Name
|
S106D 1R00000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
442 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Technology / Construction
Metal Foil
Resistance Range
0.0300 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers