VISHAY PRECISION GROUP
Y00131M00000T0L -- S106D 1M00000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
S106D 1M00000 0.01% Vishay Foil Resistors
Y00131M00000T0L
Description
S106D 1M00000 0.01%
Description
S106D 1M00000 0.01%
Suppliers
S106D 1M00000 0.01% Vishay Foil Resistors
54M6444
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
54M6444 |
|
Product Name
|
S106D 1M00000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16000 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.3300 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers