VISHAY PRECISION GROUP
Y0011372K000B0L -- S104D 372K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
S104D 372K000 0.1% Vishay Foil Resistors
Y0011372K000B0L
Description
S104D 372K000 0.1%
Description
S104D 372K000 0.1%
Suppliers
S104D 372K000 0.1% Vishay Foil Resistors
58P3035
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3035 |
|
Product Name
|
S104D 372K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
953 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details