VISHAY PRECISION GROUP
Y0011200K000T0L -- S104D 200K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
S104D 200K000 0.01% Vishay Foil Resistors
Y0011200K000T0L
Description
S104D 200K000 0.01%
Description
S104D 200K000 0.01%
Suppliers
S104D 200K000 0.01% Vishay Foil Resistors
58P3022
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3022 |
|
Product Name
|
S104D 200K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
8200 ohms
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details