Vishay Intertechnology, Inc. Through Hole Resistors Y000780K6000B9L

Description
80.6 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
80.6 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y000780K6000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y000780K6000B9L-ND
Through Hole Resistors Y000780K6000B9L-ND
80.6 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

80.6 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y000780K6000B9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers