VISHAY PRECISION GROUP
Y00077R50000D0L -- S102C 7R50000 0.5% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 7R50000 0.5% Vishay Foil Resistors
Y00077R50000D0L
Description
S102C 7R50000 0.5%
Description
S102C 7R50000 0.5%
Suppliers
S102C 7R50000 0.5% Vishay Foil Resistors
58P2888
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P2888 |
|
Product Name
|
S102C 7R50000 0.5% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
24000 ohms
View Details
4 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers