6.34 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y00076K34000B0L-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Radial |
| Tolerance | 0.1000 +/- % |