Vishay Precision Group Through Hole Resistors Y000764K4000F9L

Description
64.4 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
64.4 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y000764K4000F9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y000764K4000F9L-ND
Through Hole Resistors Y000764K4000F9L-ND
64.4 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

64.4 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102Ct 64K4000 1.0% Vishay Foil Resistors - 58P2849 - Newark, An Avnet Company
Chicago, IL, United States
S102Ct 64K4000 1.0% Vishay Foil Resistors
58P2849
S102Ct 64K4000 1.0% Vishay Foil Resistors 58P2849
S102CT 64K4000 1.0%

S102CT 64K4000 1.0%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y000764K4000F9L-ND 58P2849
Product Name Through Hole Resistors S102Ct 64K4000 1.0% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details