Vishay Precision Group 0.6W Resistor Y00075K00000B0L

Description
Res Metal Foil 5K Ohm 0.1% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00075K00000B0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00075K00000B0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 5K Ohm 0.1% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00075K00000B0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00075K00000B0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y00075K00000B0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y00075K00000B0L
0.6W Resistor 53-Y00075K00000B0L
Res Metal Foil 5K Ohm 0.1% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00075K00000B0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00075K00000B0L can be used for catalog matching and distributor lookup.

Res Metal Foil 5K Ohm 0.1% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00075K00000B0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00075K00000B0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y00075K00000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y00075K00000B0L-ND
Through Hole Resistors 804-Y00075K00000B0L-ND
5 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

5 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102C 5K00000 0.1% Vishay Foil Resistors - 58P2750 - Newark, An Avnet Company
Chicago, IL, United States
S102C 5K00000 0.1% Vishay Foil Resistors
58P2750
S102C 5K00000 0.1% Vishay Foil Resistors 58P2750
S102C 5K00000 0.1%

S102C 5K00000 0.1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y00075K00000B0L 804-Y00075K00000B0L-ND 58P2750
Product Name 0.6W Resistor Through Hole Resistors S102C 5K00000 0.1% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.6000 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details