Vishay Precision Group Through Hole Resistors Y000757K9830T9L

Description
57.983 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
57.983 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-Y000757K9830T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y000757K9830T9L-ND
Through Hole Resistors 804-Y000757K9830T9L-ND
57.983 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

57.983 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
0.6W Resistor - 53-Y000757K9830T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y000757K9830T9L
0.6W Resistor 53-Y000757K9830T9L
RES 57.983K OHM 0.6W 0.01% RAD Product overview: Y000757K9830T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000757K9830T9L can be used for catalog matching and distributor lookup.

RES 57.983K OHM 0.6W 0.01% RAD Product overview: Y000757K9830T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000757K9830T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
S102Ct 57K9830 0.01% Vishay Foil Resistors - 58P2802 - Newark, An Avnet Company
Chicago, IL, United States
S102Ct 57K9830 0.01% Vishay Foil Resistors
58P2802
S102Ct 57K9830 0.01% Vishay Foil Resistors 58P2802
S102CT 57K9830 0.01%

S102CT 57K9830 0.01%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 804-Y000757K9830T9L-ND 53-Y000757K9830T9L 58P2802
Product Name Through Hole Resistors 0.6W Resistor S102Ct 57K9830 0.01% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details