RADIAL,.6W,50,.005%,
50 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y000750R0000V9L | Y000750R0000V9L-ND |
| Product Name | RADIAL,.6W,50,.005%,.15LS,BULK,HAZMAT | Through Hole Resistors |
| Mounting / Packaging | Radial Leads | Radial |
| Tolerance | 0.0050 +/- % | 0.0050 +/- % |
| Power Rating | 0.6000 watts | 0.6000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |