Vishay Precision Group Through Hole Resistors Y0007500R000A9L

Description
500 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-Y0007500R000A9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y0007500R000A9L-ND
Through Hole Resistors 804-Y0007500R000A9L-ND
500 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

500 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
500 OHM 0.6W Resistor - 53-Y0007500R000A9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.6W Resistor
53-Y0007500R000A9L
500 OHM 0.6W Resistor 53-Y0007500R000A9L
RES 500 OHM 0.6W 0.05% RADIAL Product overview: Y0007500R000A9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0007500R000A9L can be used for catalog matching and distributor lookup.

RES 500 OHM 0.6W 0.05% RADIAL Product overview: Y0007500R000A9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0007500R000A9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 804-Y0007500R000A9L-ND 53-Y0007500R000A9L
Product Name Through Hole Resistors 500 OHM 0.6W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details