Vishay Precision Group Resistors - Through Hole Resistors Y00074K02000B9L

Description
Win Source Part Number: 1348736-Y00074K02000 B9L Category: Resistors - Through Hole Resistors Series: S Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Max): 0.336" (8.53mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1348736-Y00074K02000 B9L Category: Resistors - Through Hole Resistors Series: S Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Max): 0.336" (8.53mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1348736-Y00074K02000B9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1348736-Y00074K02000B9L
Resistors - Through Hole Resistors 1348736-Y00074K02000B9L
Win Source Part Number: 1348736-Y00074K02000 B9L Category: Resistors - Through Hole Resistors Series: S Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Max): 0.336" (8.53mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1348736-Y00074K02000B9L
Category: Resistors - Through Hole Resistors
Series: S
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm)
Height - Seated (Max): 0.336" (8.53mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.6W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 4.02 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Through Hole Resistors - Y00074K02000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00074K02000B9L-ND
Through Hole Resistors Y00074K02000B9L-ND
4.02 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

4.02 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102Ct 4K02000 0.1% Vishay Foil Resistors - 58P2673 - Newark, An Avnet Company
Chicago, IL, United States
S102Ct 4K02000 0.1% Vishay Foil Resistors
58P2673
S102Ct 4K02000 0.1% Vishay Foil Resistors 58P2673
S102CT 4K02000 0.1%

S102CT 4K02000 0.1%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1348736-Y00074K02000B9L Y00074K02000B9L-ND 58P2673
Product Name Resistors - Through Hole Resistors Through Hole Resistors S102Ct 4K02000 0.1% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 2 ±ppm/°C 2 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers