RES 400 OHM 0.6W 0.005% RADIAL Product overview: Y0007400R000V0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0007400R000V0L can be used for catalog matching and distributor lookup.
400 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-Y0007400R000V0L | 804-Y0007400R000V0L-ND |
| Product Name | 400 OHM 0.6W Resistor | Through Hole Resistors |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Radial | Radial |
| Resistance Range | 400 ohms | 400 ohms |
| Operating DC Voltage | 300 volts | |
| Operating AC Voltage | 300 volts |