Vishay Precision Group 0.6W Resistor Y000725K0000V0L

Description
Res Metal Foil 25K Ohm 0.005% 0.6W ±2ppm/°C RDL Bulk Product overview: Y000725K0000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000725K0000V0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 25K Ohm 0.005% 0.6W ±2ppm/°C RDL Bulk Product overview: Y000725K0000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000725K0000V0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y000725K0000V0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y000725K0000V0L
0.6W Resistor 53-Y000725K0000V0L
Res Metal Foil 25K Ohm 0.005% 0.6W ±2ppm/°C RDL Bulk Product overview: Y000725K0000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000725K0000V0L can be used for catalog matching and distributor lookup.

Res Metal Foil 25K Ohm 0.005% 0.6W ±2ppm/°C RDL Bulk Product overview: Y000725K0000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000725K0000V0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y000725K0000V0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y000725K0000V0L-ND
Through Hole Resistors 804-Y000725K0000V0L-ND
25 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

25 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102C 25K0000 0.005% Vishay Foil Resistors - 04P1813 - Newark, An Avnet Company
Chicago, IL, United States
S102C 25K0000 0.005% Vishay Foil Resistors
04P1813
S102C 25K0000 0.005% Vishay Foil Resistors 04P1813
S102C 25K0000 0.005%

S102C 25K0000 0.005%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y000725K0000V0L 804-Y000725K0000V0L-ND 04P1813
Product Name 0.6W Resistor Through Hole Resistors S102C 25K0000 0.005% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 25000 ohms
Tolerance 0.0050 +/- % 0.0050 +/- %
Power Rating 0.6000 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details