Vishay Precision Group RADIAL,.6W,200,.01%,.15LS,BULK Y0007200R000T0L

Description
RADIAL,.6W,200,.01%, .15LS,BULK
Request a Quote Datasheet
Description
RADIAL,.6W,200,.01%, .15LS,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RADIAL,.6W,200,.01%,.15LS,BULK - Y0007200R000T0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.6W,200,.01%,.15LS,BULK
Y0007200R000T0L
RADIAL,.6W,200,.01%,.15LS,BULK Y0007200R000T0L
RADIAL,.6W,200,.01%, .15LS,BULK

RADIAL,.6W,200,.01%,.15LS,BULK

Supplier's Site
Through Hole Resistors - Y0007200R000T0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0007200R000T0L-ND
Through Hole Resistors Y0007200R000T0L-ND
200 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

200 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y0007200R000T0L Y0007200R000T0L-ND
Product Name RADIAL,.6W,200,.01%,.15LS,BULK Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details