Vishay Precision Group Through Hole Resistors Y00071K80900T0L

Description
1.809 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.809 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y00071K80900T0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00071K80900T0L-ND
Through Hole Resistors Y00071K80900T0L-ND
1.809 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

1.809 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102C 1K80900 0.01% Vishay Foil Resistors - 58P2268 - Newark, An Avnet Company
Chicago, IL, United States
S102C 1K80900 0.01% Vishay Foil Resistors
58P2268
S102C 1K80900 0.01% Vishay Foil Resistors 58P2268
S102C 1K80900 0.01%

S102C 1K80900 0.01%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y00071K80900T0L-ND 58P2268
Product Name Through Hole Resistors S102C 1K80900 0.01% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details