Vishay Precision Group Through Hole Resistors Y00071K00000B9L

Description
1 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y00071K00000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00071K00000B9L-ND
Through Hole Resistors Y00071K00000B9L-ND
1 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistors - Through Hole Resistors - 1338042-Y00071K00000B9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1338042-Y00071K00000B9L
Resistors - Through Hole Resistors 1338042-Y00071K00000B9L
Win Source Part Number: 1338042-Y00071K00000 B9L Category: Resistors - Through Hole Resistors Series: S Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Max): 0.336" (8.53mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1338042-Y00071K00000B9L
Category: Resistors - Through Hole Resistors
Series: S
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm)
Height - Seated (Max): 0.336" (8.53mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.6W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number Y00071K00000B9L-ND 1338042-Y00071K00000B9L
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details