RADIAL,.4W,1K,.05%,.
1 kOhms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102C 1K00000 0.05%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y00071K00000A0L | Y00071K00000A0L-ND | 58P2229 |
| Product Name | RADIAL,.4W,1K,.05%,.15LS,BULK | Through Hole Resistors | S102C 1K00000 0.05% Vishay Foil Resistors |
| Mounting / Packaging | Radial Leads | Radial | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | |
| Power Rating | 0.4000 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |