18.7 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RADIAL,.6W,18.7K,1%,
S102C 18K7000 1.0%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y000718K7000F0L-ND | Y000718K7000F0L | 58P2459 |
| Product Name | Through Hole Resistors | RADIAL,.6W,18.7K,1%,.15LS,BULK | S102C 18K7000 1.0% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Radial | Radial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |