VISHAY PRECISION GROUP
Y0007150R000F0L -- S102C 150R000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 150R000 1.0% Vishay Foil Resistors
Y0007150R000F0L
Description
S102C 150R000 1.0%
Description
S102C 150R000 1.0%
Suppliers
S102C 150R000 1.0% Vishay Foil Resistors
58P2418
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P2418 |
|
Product Name
|
S102C 150R000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30.9 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2010 (5025 Metric)
Resistance Range
0.5000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details