147 kOhms ±1% 0.4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102CT 147K000 1.0%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y0007147K000F9L-ND | 58P2402 |
| Product Name | Through Hole Resistors | S102Ct 147K000 1.0% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Tolerance | 1 +/- % |