Win Source Part Number: 1338041-Y0007147K000
Category: Resistors - Through Hole Resistors
Series: S
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm)
Height - Seated (Max): 0.336" (8.53mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.4W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 147 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
147 kOhms ±0.1% 0.4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102CT 147K000 0.1%
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1338041-Y0007147K000B9L | Y0007147K000B9L-ND | 58P2401 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | S102Ct 147K000 0.1% Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | |
| Resistance Range | 147000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 2 ±ppm/°C | 2 ±ppm/°C | |
| Power Rating | 0.4000 watts | 0.4000 watts |